LabelValue Dymo 30341 Blue Address Labels 30341

Description
Dymo 30341 Blue Address Labels Description Dymo 30341 Blue Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue brand blue Address Labels and save up to 60% Dymo 30341 Blue Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive blue labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Blue Prints perfect address labels Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30341 Blue Address Labels Description Dymo 30341 Blue Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue brand blue Address Labels and save up to 60% Dymo 30341 Blue Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive blue labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Blue Prints perfect address labels Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30341 Blue Address Labels - 30341 - LabelValue
Tampa, FL, USA
Dymo 30341 Blue Address Labels
30341
Dymo 30341 Blue Address Labels 30341
Dymo 30341 Blue Address Labels Description Dymo 30341 Blue Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue brand blue Address Labels and save up to 60% Dymo 30341 Blue Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive blue labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Blue Prints perfect address labels Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30341 Blue Address Labels Description


Dymo 30341 Blue Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>>Click here to view our LabelValue brand blue Address Labels and save up to 60%


Dymo 30341 Blue Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive blue labels measuring 1-1/8" x 3-1/2†(28 x 89 mm).


Product Details



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 130 labels per roll
  • Color = Blue
  • Prints perfect address labels

Printer Compatibility



  • Dymo LabelWriter Series
  • CoStar LabelWriter Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30341
Product Name Dymo 30341 Blue Address Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-705/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
2 MIL White High Gloss Polyimide Label Material - XF-102G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7588018 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details