LabelValue Dymo 30320 Address Labels 30320

Description
Dymo 30320 Address Labels Description Dymo 30320 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue brand compatible Address Labels and save up to 60% Dymo 30320 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 260 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Dymo brand 30320 labels contain 260 labels per roll and are sold in packages of 2 rolls per box. Product Details Label Dimensions 1-1/8†x 3-1/2†260 labels per roll - 2 rolls per box Color = White Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30320 Address Labels Description Dymo 30320 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue brand compatible Address Labels and save up to 60% Dymo 30320 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 260 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Dymo brand 30320 labels contain 260 labels per roll and are sold in packages of 2 rolls per box. Product Details Label Dimensions 1-1/8†x 3-1/2†260 labels per roll - 2 rolls per box Color = White Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30320 Address Labels - 30320 - LabelValue
Tampa, FL, USA
Dymo 30320 Address Labels
30320
Dymo 30320 Address Labels 30320
Dymo 30320 Address Labels Description Dymo 30320 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue brand compatible Address Labels and save up to 60% Dymo 30320 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 260 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Dymo brand 30320 labels contain 260 labels per roll and are sold in packages of 2 rolls per box. Product Details Label Dimensions 1-1/8†x 3-1/2†260 labels per roll - 2 rolls per box Color = White Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30320 Address Labels Description


Dymo 30320 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>> Click here to view our LabelValue brand compatible Address Labels and save up to 60%


Dymo 30320 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 260 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm).



Dymo brand 30320 labels contain 260 labels per roll and are sold in packages of 2 rolls per box.


Product Details



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 260 labels per roll - 2 rolls per box
  • Color = White

Printer Compatibility



  • Dymo LabelWriter Series
  • CoStar LabelWriter Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30320
Product Name Dymo 30320 Address Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4506114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details