LabelValue Dymo 30299 Jewelry Labels - Barbell Style 30299

Description
Dymo 30299 Jewelry Labels - Barbell Style Description Dymo 30299 Jewelry Labels include FREE SHIPPING! No Minimum Purchase Necessary. Get the lowest total price including shipping at LabelValue.com. For Questions or to Order by Phone 1(800)750-7764. >> Click here to try our LabelValue brand Dymo 30299 compatible labels and save up to 50% Dymo 30299 Jewelry are perfect for labeling jewelry or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. Dymo brand 30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box. Product Details 1500 labels per roll Color = White 1 rolls per box Thermal Film (not paper) Perfect for jewelry Label dimensions 7/16" x 2 1/8" Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo 30299 Jewelry Labels - Barbell Style Description Dymo 30299 Jewelry Labels include FREE SHIPPING! No Minimum Purchase Necessary. Get the lowest total price including shipping at LabelValue.com. For Questions or to Order by Phone 1(800)750-7764. >> Click here to try our LabelValue brand Dymo 30299 compatible labels and save up to 50% Dymo 30299 Jewelry are perfect for labeling jewelry or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. Dymo brand 30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box. Product Details 1500 labels per roll Color = White 1 rolls per box Thermal Film (not paper) Perfect for jewelry Label dimensions 7/16" x 2 1/8" Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo 30299 Jewelry Labels - Barbell Style - 30299 - LabelValue
Tampa, FL, USA
Dymo 30299 Jewelry Labels - Barbell Style
30299
Dymo 30299 Jewelry Labels - Barbell Style 30299
Dymo 30299 Jewelry Labels - Barbell Style Description Dymo 30299 Jewelry Labels include FREE SHIPPING! No Minimum Purchase Necessary. Get the lowest total price including shipping at LabelValue.com. For Questions or to Order by Phone 1(800)750-7764. >> Click here to try our LabelValue brand Dymo 30299 compatible labels and save up to 50% Dymo 30299 Jewelry are perfect for labeling jewelry or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels. Dymo brand 30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box. Product Details 1500 labels per roll Color = White 1 rolls per box Thermal Film (not paper) Perfect for jewelry Label dimensions 7/16" x 2 1/8" Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo 30299 Jewelry Labels - Barbell Style Description


Dymo 30299 Jewelry Labels include FREE SHIPPING! No Minimum Purchase Necessary. Get the lowest total price including shipping at LabelValue.com.


For Questions or to Order by Phone 1(800)750-7764.


>> Click here to try our LabelValue brand Dymo 30299 compatible labels and save up to 50%


Dymo 30299 Jewelry are perfect for labeling jewelry or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 1500 jewelry labels.


Dymo brand 30299 jewelry labels contain 1500 labels and are sold in packages of 1 roll per box.


Product Details



  • 1500 labels per roll
  • Color = White
  • 1 rolls per box
  • Thermal Film (not paper)
  • Perfect for jewelry
  • Label dimensions 7/16" x 2 1/8"

Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30299
Product Name Dymo 30299 Jewelry Labels - Barbell Style
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Pre-printed Labels - 4454063 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details