LabelValue Dymo 30276 File Folder Labels w/Red Stripe - 2-up 30276

Description
Dymo 30276 File Folder Labels w/Red Stripe - 2-up Description Dymo 30276 File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to try our LabelValue brand Dymo 30276 compatible labels and save up to 50% Dymo 30276 Labels are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30276 labels contain 260 labels per roll. DYMO 30276 Product Details Label Dimensions 9/16" x 3-7/16†260 labels per roll Color = White with Red Stripe Prints perfect file folder labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30276 labels. Below are just a few of the most popular applications available for use with the 30276 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series
Description
Dymo 30276 File Folder Labels w/Red Stripe - 2-up Description Dymo 30276 File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to try our LabelValue brand Dymo 30276 compatible labels and save up to 50% Dymo 30276 Labels are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30276 labels contain 260 labels per roll. DYMO 30276 Product Details Label Dimensions 9/16" x 3-7/16†260 labels per roll Color = White with Red Stripe Prints perfect file folder labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30276 labels. Below are just a few of the most popular applications available for use with the 30276 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Suppliers

Company
Product
Description
Supplier Links
Dymo 30276 File Folder Labels w/Red Stripe - 2-up - 30276 - LabelValue
Tampa, FL, USA
Dymo 30276 File Folder Labels w/Red Stripe - 2-up
30276
Dymo 30276 File Folder Labels w/Red Stripe - 2-up 30276
Dymo 30276 File Folder Labels w/Red Stripe - 2-up Description Dymo 30276 File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to try our LabelValue brand Dymo 30276 compatible labels and save up to 50% Dymo 30276 Labels are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm). Dymo 30276 labels contain 260 labels per roll. DYMO 30276 Product Details Label Dimensions 9/16" x 3-7/16†260 labels per roll Color = White with Red Stripe Prints perfect file folder labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30276 labels. Below are just a few of the most popular applications available for use with the 30276 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300 Dymo LabelWriter 310 Dymo LabelWriter 315 Dymo LabelWriter 320 Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL40 Dymo LabelWriter EL60 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL CoStar LabelWriter XL+ CoStar LabelWriter BC CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series

Dymo 30276 File Folder Labels w/Red Stripe - 2-up Description


Dymo 30276 File Folder Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>> Click here to try our LabelValue brand Dymo 30276 compatible labels and save up to 50%


Dymo 30276 Labels are ideal color-coding for both hanging and interior file folders, as well as file pockets, classification folders and expansion folders. Paper labels direct from the roll for simple use. You can print labels 2-up or in a batch. Each roll contains 260 self-adhesive white labels with red stripe measuring 9/16" x 3-7/16†(14 x 87 mm).



Dymo 30276 labels contain 260 labels per roll.


DYMO 30276 Product Details



  • Label Dimensions 9/16" x 3-7/16â€
  • 260 labels per roll
  • Color = White with Red Stripe
  • Prints perfect file folder labels

Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30276 labels. Below are just a few of the most popular applications available for use with the 30276 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 300
  • Dymo LabelWriter 310
  • Dymo LabelWriter 315
  • Dymo LabelWriter 320
  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL40
  • Dymo LabelWriter EL60
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30276
Product Name Dymo 30276 File Folder Labels w/Red Stripe - 2-up
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 7588005 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details