LabelValue Dymo 30258 Diskette Labels 30258

Description
Dymo 30258 Diskette Labels Description DYMO 30258 Product Details and specifications: Label Dimensions 2-1/8†x 2-3/4†Color = White 400 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary management software >> Click here to view our LabelValue LV-30258 brand Dymo Compatible labels and Save up to 55% FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30258 labels are the perfect size for diskette labels, Veterinary practice software prescription/address labels, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm). Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30258 Diskette Labels Description DYMO 30258 Product Details and specifications: Label Dimensions 2-1/8†x 2-3/4†Color = White 400 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary management software >> Click here to view our LabelValue LV-30258 brand Dymo Compatible labels and Save up to 55% FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30258 labels are the perfect size for diskette labels, Veterinary practice software prescription/address labels, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm). Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30258 Diskette Labels - 30258 - LabelValue
Tampa, FL, USA
Dymo 30258 Diskette Labels
30258
Dymo 30258 Diskette Labels 30258
Dymo 30258 Diskette Labels Description DYMO 30258 Product Details and specifications: Label Dimensions 2-1/8†x 2-3/4†Color = White 400 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary management software >> Click here to view our LabelValue LV-30258 brand Dymo Compatible labels and Save up to 55% FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 Dymo 30258 labels are the perfect size for diskette labels, Veterinary practice software prescription/address labels, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm). Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30258 Diskette Labels Description


DYMO 30258 Product Details and specifications:



  • Label Dimensions 2-1/8†x 2-3/4â€
  • Color = White
  • 400 labels per roll
  • Self sticking adhesive just peel and stick
  • Compatible with major Veterinary management software

>> Click here to view our LabelValue LV-30258 brand Dymo Compatible labels and Save up to 55%


FREE SHIPPING with no minimum purchase!


Questions or Order by Phone 1(800)750-7764


Dymo 30258 labels are the perfect size for diskette labels, Veterinary practice software prescription/address labels, or a variety of other projects, from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm).



Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30258
Product Name Dymo 30258 Diskette Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-814 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Pre-printed Labels - 7587914 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details