LabelValue Dymo 30255 Yellow Address Labels 30255

Description
Dymo 30255 Yellow Address Labels Description Dymo 30255 Yellow Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue brand yellow Address Labels and save up to 60% Dymo 30255 Yellow Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive yellow labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Yellow Prints perfect address labels Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30255 Yellow Address Labels Description Dymo 30255 Yellow Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue brand yellow Address Labels and save up to 60% Dymo 30255 Yellow Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive yellow labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Yellow Prints perfect address labels Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30255 Yellow Address Labels - 30255 - LabelValue
Tampa, FL, USA
Dymo 30255 Yellow Address Labels
30255
Dymo 30255 Yellow Address Labels 30255
Dymo 30255 Yellow Address Labels Description Dymo 30255 Yellow Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue brand yellow Address Labels and save up to 60% Dymo 30255 Yellow Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive yellow labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Yellow Prints perfect address labels Printer Compatibility Dymo LabelWriter Series CoStar LabelWriter Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30255 Yellow Address Labels Description


Dymo 30255 Yellow Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>>Click here to view our LabelValue brand yellow Address Labels and save up to 60%


Dymo 30255 Yellow Address Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive yellow labels measuring 1-1/8" x 3-1/2†(28 x 89 mm).



Product Details



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 130 labels per roll
  • Color = Yellow
  • Prints perfect address labels

Printer Compatibility



  • Dymo LabelWriter Series
  • CoStar LabelWriter Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30255
Product Name Dymo 30255 Yellow Address Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Pre-printed Labels - 7587995 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details