LabelValue Dymo 30254 Clear Address Labels 30254

Description
Dymo 30254 Clear Address Labels Description Dymo 30254 Clear Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue LV-30254 brand Clear Address Labels and save up to 60% Dymo 30254 Clear Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive clear labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Clear frosted Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30254 clear labels. Below are just a few of the most popular applications available for use with the 30254 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter EL40, EL60, 300, 310, 315, 320, 330, 330 Turbo, SE300, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30254 Clear Address Labels Description Dymo 30254 Clear Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue LV-30254 brand Clear Address Labels and save up to 60% Dymo 30254 Clear Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive clear labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Clear frosted Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30254 clear labels. Below are just a few of the most popular applications available for use with the 30254 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter EL40, EL60, 300, 310, 315, 320, 330, 330 Turbo, SE300, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30254 Clear Address Labels - 30254 - LabelValue
Tampa, FL, USA
Dymo 30254 Clear Address Labels
30254
Dymo 30254 Clear Address Labels 30254
Dymo 30254 Clear Address Labels Description Dymo 30254 Clear Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue LV-30254 brand Clear Address Labels and save up to 60% Dymo 30254 Clear Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive clear labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Product Details Label Dimensions 1-1/8†x 3-1/2†130 labels per roll Color = Clear frosted Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30254 clear labels. Below are just a few of the most popular applications available for use with the 30254 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter EL40, EL60, 300, 310, 315, 320, 330, 330 Turbo, SE300, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30254 Clear Address Labels Description


Dymo 30254 Clear Address Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>> Click here to view our LabelValue LV-30254 brand Clear Address Labels and save up to 60%


Dymo 30254 Clear Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 130 self-adhesive clear labels measuring 1-1/8" x 3-1/2†(28 x 89 mm).



Product Details



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 130 labels per roll
  • Color = Clear frosted
  • Prints perfect address labels

Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30254 clear labels. Below are just a few of the most popular applications available for use with the 30254 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter EL40, EL60, 300, 310, 315, 320, 330, 330 Turbo, SE300, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO
  • CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30254
Product Name Dymo 30254 Clear Address Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805/000-005 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 1709053 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details