LabelValue Dymo 30253 Address Labels 2up 30253

Description
Dymo 30253 Address Labels 2up Description Dymo 30253 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue LV-30253 brand Address Labels and save up to 60% Dymo 30253 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 700 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Dymo brand 30253 labels contain 700 labels per roll in a 2-up configuration to speed the printing of large volumes of address labels. Prints two at a time. Product Details Label Dimensions 1-1/8†x 3-1/2†2-up Configuration 700 labels per roll Color = White Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30253 labels. Below are just a few of the most popular applications available for use with the 30253 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30253 Address Labels 2up Description Dymo 30253 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue LV-30253 brand Address Labels and save up to 60% Dymo 30253 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 700 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Dymo brand 30253 labels contain 700 labels per roll in a 2-up configuration to speed the printing of large volumes of address labels. Prints two at a time. Product Details Label Dimensions 1-1/8†x 3-1/2†2-up Configuration 700 labels per roll Color = White Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30253 labels. Below are just a few of the most popular applications available for use with the 30253 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30253 Address Labels 2up - 30253 - LabelValue
Tampa, FL, USA
Dymo 30253 Address Labels 2up
30253
Dymo 30253 Address Labels 2up 30253
Dymo 30253 Address Labels 2up Description Dymo 30253 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >>Click here to view our LabelValue LV-30253 brand Address Labels and save up to 60% Dymo 30253 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 700 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm). Dymo brand 30253 labels contain 700 labels per roll in a 2-up configuration to speed the printing of large volumes of address labels. Prints two at a time. Product Details Label Dimensions 1-1/8†x 3-1/2†2-up Configuration 700 labels per roll Color = White Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30253 labels. Below are just a few of the most popular applications available for use with the 30253 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30253 Address Labels 2up Description


Dymo 30253 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>>Click here to view our LabelValue LV-30253 brand Address Labels and save up to 60%


Dymo 30253 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 700 self-adhesive white labels measuring 1-1/8" x 3-1/2†(28 x 89 mm).


Dymo brand 30253 labels contain 700 labels per roll in a 2-up configuration to speed the printing of large volumes of address labels. Prints two at a time.


Product Details



  • Label Dimensions 1-1/8†x 3-1/2â€
  • 2-up Configuration
  • 700 labels per roll
  • Color = White
  • Prints perfect address labels

Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30253 labels. Below are just a few of the most popular applications available for use with the 30253 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO
  • CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30253
Product Name Dymo 30253 Address Labels 2up
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 2348478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.54 inches (90 mm)
View Details
Thermal Transfer Printable Label - XF-520 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details