LabelValue Dymo 30252 Address Labels 30252

Description
Dymo 30252 Address Labels Description Dymo 30252 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue LV-30252 brand Address Labels and save up to 60% Dymo 30252 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 350 self-adhesive white labels measuring 1-1/8" x 3-1/2" (28 x 89 mm). Dymo brand 30252 labels contain 350 labels per roll and are sold in packages of 2 rolls per box. Product Details Label Dimensions 1-1/8" x 3-1/2" 350 labels per roll Color = White only 2 rolls per box Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30252 labels. Below are just a few of the most popular applications available for use with the 30252 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Dymo 30252 Address Labels Description Dymo 30252 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue LV-30252 brand Address Labels and save up to 60% Dymo 30252 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 350 self-adhesive white labels measuring 1-1/8" x 3-1/2" (28 x 89 mm). Dymo brand 30252 labels contain 350 labels per roll and are sold in packages of 2 rolls per box. Product Details Label Dimensions 1-1/8" x 3-1/2" 350 labels per roll Color = White only 2 rolls per box Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30252 labels. Below are just a few of the most popular applications available for use with the 30252 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Dymo 30252 Address Labels - 30252 - LabelValue
Tampa, FL, USA
Dymo 30252 Address Labels
30252
Dymo 30252 Address Labels 30252
Dymo 30252 Address Labels Description Dymo 30252 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764. >> Click here to view our LabelValue LV-30252 brand Address Labels and save up to 60% Dymo 30252 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 350 self-adhesive white labels measuring 1-1/8" x 3-1/2" (28 x 89 mm). Dymo brand 30252 labels contain 350 labels per roll and are sold in packages of 2 rolls per box. Product Details Label Dimensions 1-1/8" x 3-1/2" 350 labels per roll Color = White only 2 rolls per box Prints perfect address labels Preconfigured Software A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30252 labels. Below are just a few of the most popular applications available for use with the 30252 labels: Microsoft Word ® Microsoft Outlook ® Act! ® QuickBooks ® Printer Compatibility Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Dymo 30252 Address Labels Description


Dymo 30252 Labels include FREE SHIPPING! No Minimum Purchase Get the lowest total price including shipping at LabelValue.com. Questions or Order by Phone 1(800)750-7764.


>> Click here to view our LabelValue LV-30252 brand Address Labels and save up to 60%


Dymo 30252 Labels are the perfect size for printing address labels, or a variety of other projects from your Dymo LabelWriter printer. Each roll contains 350 self-adhesive white labels measuring 1-1/8" x 3-1/2" (28 x 89 mm).



Dymo brand 30252 labels contain 350 labels per roll and are sold in packages of 2 rolls per box.


Product Details



  • Label Dimensions 1-1/8" x 3-1/2"
  • 350 labels per roll
  • Color = White only
  • 2 rolls per box
  • Prints perfect address labels

Preconfigured Software


A variety of software packages (sold separately) contain templates or have been preconfigured to use the Dymo 30252 labels. Below are just a few of the most popular applications available for use with the 30252 labels:



  • Microsoft Word ®
  • Microsoft Outlook ®
  • Act! ®
  • QuickBooks ®

Printer Compatibility



  • Dymo LabelWriter 300, 310, 315, 320, EL40, EL60, SE300, 330, 330 Turbo, 400, 400 Turbo, Twin Turbo, DUO, 450, 450 Turbo, 450 Twin Turbo, 450 DUO
  • CoStar LabelWriter XL, XL+, BC, BC+, SE Series, ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 30252
Product Name Dymo 30252 Address Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details
Pre-printed Labels - 4454209 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.1260 inches (3.2 mm)
View Details