LabelValue Green Vinyl 3/4" (19mm) 18442

Description
Green Vinyl 3/4" (19mm) Description Dymo Rhino 18442 Green Vinyl 3/4" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18442 Specifications: 3/4" x 18' (19mm x 5m) green vinyl label tape Black Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 18442 Printer Compatibility 6500, 6000, 5000
Description
Green Vinyl 3/4" (19mm) Description Dymo Rhino 18442 Green Vinyl 3/4" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18442 Specifications: 3/4" x 18' (19mm x 5m) green vinyl label tape Black Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 18442 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Green Vinyl 3/4
Tampa, FL, USA
Green Vinyl 3/4" (19mm)
18442
Green Vinyl 3/4" (19mm) 18442
Green Vinyl 3/4" (19mm) Description Dymo Rhino 18442 Green Vinyl 3/4" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18442 Specifications: 3/4" x 18' (19mm x 5m) green vinyl label tape Black Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 18442 Printer Compatibility 6500, 6000, 5000

Green Vinyl 3/4" (19mm) Description


Dymo Rhino 18442 Green Vinyl 3/4" labels are designed for all all surfaces.
Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 18442 Specifications:



  • 3/4" x 18' (19mm x 5m) green vinyl label tape
  • Black Print
  • 3/4" (12mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 18442 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18442
Product Name Green Vinyl 3/4" (19mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details