LabelValue Red Vinyl 1/2" (12mm) 18438

Description
Red Vinyl 1/2" (12mm) Description Dymo Rhino 18438 Red Vinyl 1/2" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18438 Specifications: 1/2" x 18' (12mm x 5m) red vinyl label tape Black Print Free Shipping Rhino 18438 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Red Vinyl 1/2" (12mm) Description Dymo Rhino 18438 Red Vinyl 1/2" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18438 Specifications: 1/2" x 18' (12mm x 5m) red vinyl label tape Black Print Free Shipping Rhino 18438 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Red Vinyl 1/2
Tampa, FL, USA
Red Vinyl 1/2" (12mm)
18438
Red Vinyl 1/2" (12mm) 18438
Red Vinyl 1/2" (12mm) Description Dymo Rhino 18438 Red Vinyl 1/2" labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 18438 Specifications: 1/2" x 18' (12mm x 5m) red vinyl label tape Black Print Free Shipping Rhino 18438 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Red Vinyl 1/2" (12mm) Description


Dymo Rhino 18438 Red Vinyl 1/2" labels are designed for all all surfaces.
Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 18438 Specifications:



  • 1/2" x 18' (12mm x 5m) red vinyl label tape
  • Black Print
  • Free Shipping

Rhino 18438 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18438
Product Name Red Vinyl 1/2" (12mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Pre-printed Labels - 4454085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details