LabelValue Yellow Non Adhesive 3/4" (19MM) 18118

Description
Yellow Non Adhesive 3/4" (19MM) Description Rhino 18118 Yellow 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18118 Specifications: Non-adhesive polypropylene Black Print on Yellow 3/4" (19MM) Length is 18' Model # 18118 Rhino 18118 Printer Compatibility 6500, 6000, 5000
Description
Yellow Non Adhesive 3/4" (19MM) Description Rhino 18118 Yellow 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18118 Specifications: Non-adhesive polypropylene Black Print on Yellow 3/4" (19MM) Length is 18' Model # 18118 Rhino 18118 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Yellow Non Adhesive 3/4
Tampa, FL, USA
Yellow Non Adhesive 3/4" (19MM)
18118
Yellow Non Adhesive 3/4" (19MM) 18118
Yellow Non Adhesive 3/4" (19MM) Description Rhino 18118 Yellow 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18118 Specifications: Non-adhesive polypropylene Black Print on Yellow 3/4" (19MM) Length is 18' Model # 18118 Rhino 18118 Printer Compatibility 6500, 6000, 5000

Yellow Non Adhesive 3/4" (19MM) Description


Rhino 18118 Yellow 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18118 Specifications:



  • Non-adhesive polypropylene
  • Black Print on Yellow
  • 3/4" (19MM)
  • Length is 18'
  • Model # 18118

Rhino 18118 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18118
Product Name Yellow Non Adhesive 3/4" (19MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details
Pre-printed Labels - 4506085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details