LabelValue Yellow Non Adhesive 1/2" (12MM) 18117

Description
Yellow Non Adhesive 1/2" (12MM) Description Rhino 18117 Yellow 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18117 Specifications: Non-adhesive polypropylene Black Print on Yellow 1/2" (12MM) Length is 18' Model # 18117 Rhino 18117 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Yellow Non Adhesive 1/2" (12MM) Description Rhino 18117 Yellow 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18117 Specifications: Non-adhesive polypropylene Black Print on Yellow 1/2" (12MM) Length is 18' Model # 18117 Rhino 18117 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Yellow Non Adhesive 1/2
Tampa, FL, USA
Yellow Non Adhesive 1/2" (12MM)
18117
Yellow Non Adhesive 1/2" (12MM) 18117
Yellow Non Adhesive 1/2" (12MM) Description Rhino 18117 Yellow 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18117 Specifications: Non-adhesive polypropylene Black Print on Yellow 1/2" (12MM) Length is 18' Model # 18117 Rhino 18117 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Yellow Non Adhesive 1/2" (12MM) Description


Rhino 18117 Yellow 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18117 Specifications:



  • Non-adhesive polypropylene
  • Black Print on Yellow
  • 1/2" (12MM)
  • Length is 18'
  • Model # 18117

Rhino 18117 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18117
Product Name Yellow Non Adhesive 1/2" (12MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-155 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Thermal Transfer Printable Label - XF-529 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details
Pre-printed Labels - 4506142 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details