LabelValue Yellow Non Adhesive 3/8" (9MM) 18116

Description
Yellow Non Adhesive 3/8" (9MM) Description Rhino 18116 Yellow 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18116 Specifications: Non-adhesive polypropylene Black Print on Yellow. 3/8" (9MM) Length is 18' Model # 18116 Rhino 18116 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Yellow Non Adhesive 3/8" (9MM) Description Rhino 18116 Yellow 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18116 Specifications: Non-adhesive polypropylene Black Print on Yellow. 3/8" (9MM) Length is 18' Model # 18116 Rhino 18116 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Yellow Non Adhesive 3/8
Tampa, FL, USA
Yellow Non Adhesive 3/8" (9MM)
18116
Yellow Non Adhesive 3/8" (9MM) 18116
Yellow Non Adhesive 3/8" (9MM) Description Rhino 18116 Yellow 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18116 Specifications: Non-adhesive polypropylene Black Print on Yellow. 3/8" (9MM) Length is 18' Model # 18116 Rhino 18116 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Yellow Non Adhesive 3/8" (9MM) Description


Rhino 18116 Yellow 3/8" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18116 Specifications:



  • Non-adhesive polypropylene
  • Black Print on Yellow.
  • 3/8" (9MM)
  • Length is 18'
  • Model # 18116

Rhino 18116 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18116
Product Name Yellow Non Adhesive 3/8" (9MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Pre-printed Labels - 4506372 - RS Components, Ltd.
Specs
Features Permanent
Color White
View Details