LabelValue White Non Adhesive 3/4" (19MM) 18114

Description
White Non Adhesive 3/4" (19MM) Description Rhino 18114 White 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18114 Specifications: Non-adhesive polypropylene 3/4" (19MM) Length is 18' Model # 18114 Rhino 18114 Printer Compatibility 6500, 6000, 5000
Description
White Non Adhesive 3/4" (19MM) Description Rhino 18114 White 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18114 Specifications: Non-adhesive polypropylene 3/4" (19MM) Length is 18' Model # 18114 Rhino 18114 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
White Non Adhesive 3/4
Tampa, FL, USA
White Non Adhesive 3/4" (19MM)
18114
White Non Adhesive 3/4" (19MM) 18114
White Non Adhesive 3/4" (19MM) Description Rhino 18114 White 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18114 Specifications: Non-adhesive polypropylene 3/4" (19MM) Length is 18' Model # 18114 Rhino 18114 Printer Compatibility 6500, 6000, 5000

White Non Adhesive 3/4" (19MM) Description


Rhino 18114 White 3/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18114 Specifications:



  • Non-adhesive polypropylene
  • 3/4" (19MM)
  • Length is 18'
  • Model # 18114

Rhino 18114 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18114
Product Name White Non Adhesive 3/4" (19MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 4454209 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.1260 inches (3.2 mm)
View Details