LabelValue White Non Adhesive 1/2" (12MM) 18113

Description
White Non Adhesive 1/2" (12MM) Description Rhino 18113 White 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18113 Specifications: Non-adhesive polypropylene 1/2" (12MM) Length is 18' Model # 18113 Rhino 18113 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
White Non Adhesive 1/2" (12MM) Description Rhino 18113 White 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18113 Specifications: Non-adhesive polypropylene 1/2" (12MM) Length is 18' Model # 18113 Rhino 18113 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
White Non Adhesive 1/2
Tampa, FL, USA
White Non Adhesive 1/2" (12MM)
18113
White Non Adhesive 1/2" (12MM) 18113
White Non Adhesive 1/2" (12MM) Description Rhino 18113 White 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18113 Specifications: Non-adhesive polypropylene 1/2" (12MM) Length is 18' Model # 18113 Rhino 18113 Printer Compatibility 6500, 6000, 5000, 3000, 1000

White Non Adhesive 1/2" (12MM) Description


Rhino 18113 White 1/2" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18113 Specifications:



  • Non-adhesive polypropylene
  • 1/2" (12MM)
  • Length is 18'
  • Model # 18113

Rhino 18113 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18113
Product Name White Non Adhesive 1/2" (12MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-703 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Pre-printed Labels - 4453773 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details