LabelValue White Non Adhesive 1/4" (6MM) 18111

Description
White Non Adhesive 1/4" (6MM) Description Rhino 18111 White 1/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18111 Specifications: Non-adhesive polypropylene 1/4" Length is 18' Model # 18111 Rhino 18111 Printer Compatibility 6500, 6000, 5000, 3000
Description
White Non Adhesive 1/4" (6MM) Description Rhino 18111 White 1/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18111 Specifications: Non-adhesive polypropylene 1/4" Length is 18' Model # 18111 Rhino 18111 Printer Compatibility 6500, 6000, 5000, 3000

Suppliers

Company
Product
Description
Supplier Links
White Non Adhesive 1/4
Tampa, FL, USA
White Non Adhesive 1/4" (6MM)
18111
White Non Adhesive 1/4" (6MM) 18111
White Non Adhesive 1/4" (6MM) Description Rhino 18111 White 1/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc. Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping Rhino 18111 Specifications: Non-adhesive polypropylene 1/4" Length is 18' Model # 18111 Rhino 18111 Printer Compatibility 6500, 6000, 5000, 3000

White Non Adhesive 1/4" (6MM) Description


Rhino 18111 White 1/4" non-Adhedisive Labels are designed for Patch panels, distribution blocks, faceplates, etc.


Rhino non-adhesive labels ideal for printing a quick label for a holder or sleeve â€" you’ll no longer need to carry books and cards. Just pull out your RHINO label printer and get to work. Constructed of non-adhesive polypropylene, each tag offers superior durability and rigidity. Free Shipping


Rhino 18111 Specifications:



  • Non-adhesive polypropylene
  • 1/4"
  • Length is 18'
  • Model # 18111

Rhino 18111 Printer Compatibility



  • 6500, 6000, 5000, 3000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 18111
Product Name White Non Adhesive 1/4" (6MM)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-583 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0025 inches (0.0635 mm)
View Details
Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details