LabelValue Rhino 3/8" Black Vinyl (9mm) 1805437

Description
Rhino 3/8" Black Vinyl (9mm) Description Dymo Rhino 1805437 Black Vinyl 3/8" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications, warning messages, wires, patch panels, equipment, and machinery. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805437 Specifications: 3/8" x 18' (9mm x 5m) black vinyl label tape White text on Black label Free Shipping Rhino 1805437 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Rhino 3/8" Black Vinyl (9mm) Description Dymo Rhino 1805437 Black Vinyl 3/8" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications, warning messages, wires, patch panels, equipment, and machinery. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805437 Specifications: 3/8" x 18' (9mm x 5m) black vinyl label tape White text on Black label Free Shipping Rhino 1805437 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Rhino 3/8
Tampa, FL, USA
Rhino 3/8" Black Vinyl (9mm)
1805437
Rhino 3/8" Black Vinyl (9mm) 1805437
Rhino 3/8" Black Vinyl (9mm) Description Dymo Rhino 1805437 Black Vinyl 3/8" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications, warning messages, wires, patch panels, equipment, and machinery. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805437 Specifications: 3/8" x 18' (9mm x 5m) black vinyl label tape White text on Black label Free Shipping Rhino 1805437 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Rhino 3/8" Black Vinyl (9mm) Description


Dymo Rhino 1805437 Black Vinyl 3/8" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications, warning messages, wires, patch panels, equipment, and machinery.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805437 Specifications:



  • 3/8" x 18' (9mm x 5m) black vinyl label tape
  • White text on Black label
  • Free Shipping

Rhino 1805437 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805437
Product Name Rhino 3/8" Black Vinyl (9mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-504 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Pre-printed Labels - 4453593 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details