LabelValue Rhino 1/2" Black Vinyl (12mm) 1805435

Description
Rhino 1/2" Black Vinyl (12mm) Description Dymo Rhino 1805435 Black Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805435 Specifications: 1/2" x 18' (12mm x 5m) Black vinyl label tape White text Free Shipping Rhino 1805435 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Rhino 1/2" Black Vinyl (12mm) Description Dymo Rhino 1805435 Black Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805435 Specifications: 1/2" x 18' (12mm x 5m) Black vinyl label tape White text Free Shipping Rhino 1805435 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1/2
Tampa, FL, USA
Rhino 1/2" Black Vinyl (12mm)
1805435
Rhino 1/2" Black Vinyl (12mm) 1805435
Rhino 1/2" Black Vinyl (12mm) Description Dymo Rhino 1805435 Black Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805435 Specifications: 1/2" x 18' (12mm x 5m) Black vinyl label tape White text Free Shipping Rhino 1805435 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Rhino 1/2" Black Vinyl (12mm) Description


Dymo Rhino 1805435 Black Vinyl 1/2" labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805435 Specifications:



  • 1/2" x 18' (12mm x 5m) Black vinyl label tape
  • White text
  • Free Shipping

Rhino 1805435 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805435
Product Name Rhino 1/2" Black Vinyl (12mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details