LabelValue Rhino 1" Yellow Vinyl (24mm) 1805431

Description
Rhino 1" Yellow Vinyl (24mm) Description Rhino 1805431 1" Yellow Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805431 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805431 Printer Compatibility 6500, 6000, 5000
Description
Rhino 1" Yellow Vinyl (24mm) Description Rhino 1805431 1" Yellow Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805431 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805431 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1
Tampa, FL, USA
Rhino 1" Yellow Vinyl (24mm)
1805431
Rhino 1" Yellow Vinyl (24mm) 1805431
Rhino 1" Yellow Vinyl (24mm) Description Rhino 1805431 1" Yellow Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805431 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805431 Printer Compatibility 6500, 6000, 5000

Rhino 1" Yellow Vinyl (24mm) Description


Rhino 1805431 1" Yellow Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805431 Specifications:



  • 1" x 18' (24mm x 5m), vinyl label
  • Black Print
  • 1" (24mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 1805431 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805431
Product Name Rhino 1" Yellow Vinyl (24mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details
Pre-printed Labels - 4454221 - RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.1260 inches (3.2 mm)
View Details