LabelValue Rhino 1" White Vinyl (24mm) 1805430

Description
Rhino 1" White Vinyl (24mm) Description Rhino 1805430 1" White Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805430 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805430 Printer Compatibility 6500, 6000, 5000
Description
Rhino 1" White Vinyl (24mm) Description Rhino 1805430 1" White Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805430 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805430 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1
Tampa, FL, USA
Rhino 1" White Vinyl (24mm)
1805430
Rhino 1" White Vinyl (24mm) 1805430
Rhino 1" White Vinyl (24mm) Description Rhino 1805430 1" White Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805430 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805430 Printer Compatibility 6500, 6000, 5000

Rhino 1" White Vinyl (24mm) Description


Rhino 1805430 1" White Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805430 Specifications:



  • 1" x 18' (24mm x 5m), vinyl label
  • Black Print
  • 1" (24mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 1805430 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805430
Product Name Rhino 1" White Vinyl (24mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-707 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1501 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Label Sheets - 358768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.66 inches (67.6 mm)
View Details