LabelValue Rhino 1" Gray Vinyl (24mm) 1805425

Description
Rhino 1" Gray Vinyl (24mm) Description Rhino 1805425 1" Gray Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805425 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805425 Printer Compatibility 6500, 6000, 5000
Description
Rhino 1" Gray Vinyl (24mm) Description Rhino 1805425 1" Gray Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805425 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805425 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1
Tampa, FL, USA
Rhino 1" Gray Vinyl (24mm)
1805425
Rhino 1" Gray Vinyl (24mm) 1805425
Rhino 1" Gray Vinyl (24mm) Description Rhino 1805425 1" Gray Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805425 Specifications: 1" x 18' (24mm x 5m), vinyl label Black Print 1" (24mm) wide 18' long (5.5m) Free Shipping Rhino 1805425 Printer Compatibility 6500, 6000, 5000

Rhino 1" Gray Vinyl (24mm) Description


Rhino 1805425 1" Gray Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805425 Specifications:



  • 1" x 18' (24mm x 5m), vinyl label
  • Black Print
  • 1" (24mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 1805425 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805425
Product Name Rhino 1" Gray Vinyl (24mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7087 inches (18 mm)
View Details
2 MIL White High Gloss Polyimide Label Material - XF-102G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details