LabelValue Rhino 3/4" Brown Vinyl (19mm) 1805418

Description
Rhino 3/4" Brown Vinyl (19mm) Description Rhino 1805418 3/4" Brown Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805418 Specifications: 3/4" x 18' (12mm x 5m), vinyl label White Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 1805418 Printer Compatibility 6500, 6000, 5000
Description
Rhino 3/4" Brown Vinyl (19mm) Description Rhino 1805418 3/4" Brown Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805418 Specifications: 3/4" x 18' (12mm x 5m), vinyl label White Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 1805418 Printer Compatibility 6500, 6000, 5000

Suppliers

Company
Product
Description
Supplier Links
Rhino 3/4
Tampa, FL, USA
Rhino 3/4" Brown Vinyl (19mm)
1805418
Rhino 3/4" Brown Vinyl (19mm) 1805418
Rhino 3/4" Brown Vinyl (19mm) Description Rhino 1805418 3/4" Brown Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805418 Specifications: 3/4" x 18' (12mm x 5m), vinyl label White Print 3/4" (12mm) wide 18' long (5.5m) Free Shipping Rhino 1805418 Printer Compatibility 6500, 6000, 5000

Rhino 3/4" Brown Vinyl (19mm) Description


Rhino 1805418 3/4" Brown Vinyl labels are designed for all all surfaces. Ideal for outdoor and color-coding applications. Warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805418 Specifications:



  • 3/4" x 18' (12mm x 5m), vinyl label
  • White Print
  • 3/4" (12mm) wide
  • 18' long (5.5m)
  • Free Shipping

Rhino 1805418 Printer Compatibility



  • 6500, 6000, 5000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805418
Product Name Rhino 3/4" Brown Vinyl (19mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Pre-printed Labels - 7587999 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details