LabelValue Rhino 1/2" Gray Vinyl (12mm) 1805413

Description
Rhino 1/2" Gray Vinyl (12mm) Description Rhino 1805413 1/2" Gray Vinyl (12mm) labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805413 Specifications: 1/2" x 18' (12mm x 5m) Gray vinyl label tape Black Print Free Shipping Rhino 1805413 Printer Compatibility 6500, 6000, 5000, 3000, 1000
Description
Rhino 1/2" Gray Vinyl (12mm) Description Rhino 1805413 1/2" Gray Vinyl (12mm) labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805413 Specifications: 1/2" x 18' (12mm x 5m) Gray vinyl label tape Black Print Free Shipping Rhino 1805413 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Suppliers

Company
Product
Description
Supplier Links
Rhino 1/2
Tampa, FL, USA
Rhino 1/2" Gray Vinyl (12mm)
1805413
Rhino 1/2" Gray Vinyl (12mm) 1805413
Rhino 1/2" Gray Vinyl (12mm) Description Rhino 1805413 1/2" Gray Vinyl (12mm) labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc. Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces. Rhino 1805413 Specifications: 1/2" x 18' (12mm x 5m) Gray vinyl label tape Black Print Free Shipping Rhino 1805413 Printer Compatibility 6500, 6000, 5000, 3000, 1000

Rhino 1/2" Gray Vinyl (12mm) Description


Rhino 1805413 1/2" Gray Vinyl (12mm) labels are designed for all all surfaces. They are ideal for outdoor and color-coding applications as well as warning messages, wires, patch panels, equipment, machinery, etc.


Vinyl labels are ideal for general identification purposes where color-coding is essential, these help improve the visual recognition of your warning and safety messages, patch panels/ face plates and more. Easy to apply with maximum durability, these can be used in direct sunlight, as well â€" and are ideal for outdoor surfaces.


Rhino 1805413 Specifications:



  • 1/2" x 18' (12mm x 5m) Gray vinyl label tape
  • Black Print
  • Free Shipping

Rhino 1805413 Printer Compatibility



  • 6500, 6000, 5000, 3000, 1000
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number 1805413
Product Name Rhino 1/2" Gray Vinyl (12mm)
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Thermal Transfer Printable Label - XF-552 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss Pumpkin
View Details
Label Sheets - 4505880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details