LabelValue Dymo by Pelouze 5lb. USB Postal Scale 1737522

Description
Dymo by Pelouze 5lb. USB Postal Scale Description This Dymo by Pelouze 5 lb USB-connected scale downloads the latest postal rates and calculates your postage in seconds. It also works seamlessly with your DYMO Stamps software: Just place the package or envelope on the scale, click weigh from your DYMO stamps software and click print to get the latest postage right from your desktop. Free Shipping included. 5lb scale USB connected Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1737522
Description
Dymo by Pelouze 5lb. USB Postal Scale Description This Dymo by Pelouze 5 lb USB-connected scale downloads the latest postal rates and calculates your postage in seconds. It also works seamlessly with your DYMO Stamps software: Just place the package or envelope on the scale, click weigh from your DYMO stamps software and click print to get the latest postage right from your desktop. Free Shipping included. 5lb scale USB connected Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1737522

Suppliers

Company
Product
Description
Supplier Links
Dymo by Pelouze 5lb. USB Postal Scale - 1737522 - LabelValue
Tampa, FL, USA
Dymo by Pelouze 5lb. USB Postal Scale
1737522
Dymo by Pelouze 5lb. USB Postal Scale 1737522
Dymo by Pelouze 5lb. USB Postal Scale Description This Dymo by Pelouze 5 lb USB-connected scale downloads the latest postal rates and calculates your postage in seconds. It also works seamlessly with your DYMO Stamps software: Just place the package or envelope on the scale, click weigh from your DYMO stamps software and click print to get the latest postage right from your desktop. Free Shipping included. 5lb scale USB connected Digital readout Dymo Stamps compatible lbs/kg setting Tare weight setting Model 1737522

Dymo by Pelouze 5lb. USB Postal Scale Description


This Dymo by Pelouze 5 lb USB-connected scale downloads the latest postal rates and calculates your postage in seconds. It also works seamlessly with your DYMO Stamps software: Just place the package or envelope on the scale, click weigh from your DYMO stamps software and click print to get the latest postage right from your desktop. Free Shipping included.



  • 5lb scale
  • USB connected
  • Digital readout
  • Dymo Stamps compatible
  • lbs/kg setting
  • Tare weight setting
  • Model 1737522
Supplier's Site

Technical Specifications

  LabelValue
Product Category Scales and Balances
Product Number 1737522
Product Name Dymo by Pelouze 5lb. USB Postal Scale
Type Postal / Parcel Scale
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details