Labelmatch 4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels 85321

Description
4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels Part: 85321 | MFG #: TH465-1PFG 4" x 6 1/2" Fluorescent Green Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 900 labels/roll, 4 rolls/carton, 3600 labels/carton, mfg part TH465-1PFG
Description
4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels Part: 85321 | MFG #: TH465-1PFG 4" x 6 1/2" Fluorescent Green Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 900 labels/roll, 4 rolls/carton, 3600 labels/carton, mfg part TH465-1PFG

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels
85321
4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels 85321
4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels Part: 85321 | MFG #: TH465-1PFG 4" x 6 1/2" Fluorescent Green Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 900 labels/roll, 4 rolls/carton, 3600 labels/carton, mfg part TH465-1PFG

4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels
Part: 85321 | MFG #: TH465-1PFG
4" x 6 1/2" Fluorescent Green Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 900 labels/roll, 4 rolls/carton, 3600 labels/carton, mfg part TH465-1PFG

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85321
Product Name 4" x 6-1/2" Fluorescent Green Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587967 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details