Labelmatch 4" x 6" White Kim-Syn Thermal Transfer Labels 85317

Description
4" x 6" White Kim-Syn Thermal Transfer Labels Part: 85317 | MFG #: 421907 4" x 6" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 421907
Description
4" x 6" White Kim-Syn Thermal Transfer Labels Part: 85317 | MFG #: 421907 4" x 6" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 421907

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" White Kim-Syn Thermal Transfer Labels
85317
4" x 6" White Kim-Syn Thermal Transfer Labels 85317
4" x 6" White Kim-Syn Thermal Transfer Labels Part: 85317 | MFG #: 421907 4" x 6" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 421907

4" x 6" White Kim-Syn Thermal Transfer Labels
Part: 85317 | MFG #: 421907
4" x 6" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 421907

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85317
Product Name 4" x 6" White Kim-Syn Thermal Transfer Labels
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4505880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details