Labelmatch 4" x 6" White PolyUltra Thermal Transfer Labels 85312

Description
4" x 6" White PolyUltra Thermal Transfer Labels Part: 85312 | MFG #: L-ZU-40601P 4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 800 labels/roll, 4 rolls/carton, 3200 labels/carton, mfg part L-ZU-40601P
Description
4" x 6" White PolyUltra Thermal Transfer Labels Part: 85312 | MFG #: L-ZU-40601P 4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 800 labels/roll, 4 rolls/carton, 3200 labels/carton, mfg part L-ZU-40601P

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" White PolyUltra Thermal Transfer Labels
85312
4" x 6" White PolyUltra Thermal Transfer Labels 85312
4" x 6" White PolyUltra Thermal Transfer Labels Part: 85312 | MFG #: L-ZU-40601P 4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 800 labels/roll, 4 rolls/carton, 3200 labels/carton, mfg part L-ZU-40601P

4" x 6" White PolyUltra Thermal Transfer Labels
Part: 85312 | MFG #: L-ZU-40601P
4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 800 labels/roll, 4 rolls/carton, 3200 labels/carton, mfg part L-ZU-40601P

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85312
Product Name 4" x 6" White PolyUltra Thermal Transfer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587977 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details