Labelmatch 4" x 6" Chartreuse Premium Paper Thermal Transfer Labels 85299

Description
4" x 6" Chartreuse Premium Paper Thermal Transfer Labels Part: 85299 | MFG #: L-TT-40601PCH 4" x 6" Chartreuse Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part L-TT-40601PCH
Description
4" x 6" Chartreuse Premium Paper Thermal Transfer Labels Part: 85299 | MFG #: L-TT-40601PCH 4" x 6" Chartreuse Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part L-TT-40601PCH

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" Chartreuse Premium Paper Thermal Transfer Labels
85299
4" x 6" Chartreuse Premium Paper Thermal Transfer Labels 85299
4" x 6" Chartreuse Premium Paper Thermal Transfer Labels Part: 85299 | MFG #: L-TT-40601PCH 4" x 6" Chartreuse Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part L-TT-40601PCH

4" x 6" Chartreuse Premium Paper Thermal Transfer Labels
Part: 85299 | MFG #: L-TT-40601PCH
4" x 6" Chartreuse Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part L-TT-40601PCH

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85299
Product Name 4" x 6" Chartreuse Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.66 inches (67.6 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details