Labelmatch 4" x 2" White Premium Paper Thermal Transfer Labels 85246

Description
4" x 2" White Premium Paper Thermal Transfer Labels Part: 85246 | MFG #: RE-4-2-2900-3 4" x 2" White Premium Paper thermal transfer labels, 8" od - 3" core, Removable, 1 across, 2900 labels/roll, 4 rolls/carton, 11600 labels/carton, mfg part RE-4-2-2900-3
Description
4" x 2" White Premium Paper Thermal Transfer Labels Part: 85246 | MFG #: RE-4-2-2900-3 4" x 2" White Premium Paper thermal transfer labels, 8" od - 3" core, Removable, 1 across, 2900 labels/roll, 4 rolls/carton, 11600 labels/carton, mfg part RE-4-2-2900-3

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 2" White Premium Paper Thermal Transfer Labels
85246
4" x 2" White Premium Paper Thermal Transfer Labels 85246
4" x 2" White Premium Paper Thermal Transfer Labels Part: 85246 | MFG #: RE-4-2-2900-3 4" x 2" White Premium Paper thermal transfer labels, 8" od - 3" core, Removable, 1 across, 2900 labels/roll, 4 rolls/carton, 11600 labels/carton, mfg part RE-4-2-2900-3

4" x 2" White Premium Paper Thermal Transfer Labels
Part: 85246 | MFG #: RE-4-2-2900-3
4" x 2" White Premium Paper thermal transfer labels, 8" od - 3" core, Removable, 1 across, 2900 labels/roll, 4 rolls/carton, 11600 labels/carton, mfg part RE-4-2-2900-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85246
Product Name 4" x 2" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label Sheets - 358786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details