Labelmatch 3" x 1" White Polyester Thermal Transfer Labels 85220

Description
3" x 1" White Polyester Thermal Transfer Labels Part: 85220 | MFG #: 423076 3" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5300 labels/roll, 1 rolls/carton, 5300 labels/carton, mfg part 423076
Description
3" x 1" White Polyester Thermal Transfer Labels Part: 85220 | MFG #: 423076 3" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5300 labels/roll, 1 rolls/carton, 5300 labels/carton, mfg part 423076

Suppliers

Company
Product
Description
Supplier Links
3
Hudson, OH, USA
3" x 1" White Polyester Thermal Transfer Labels
85220
3" x 1" White Polyester Thermal Transfer Labels 85220
3" x 1" White Polyester Thermal Transfer Labels Part: 85220 | MFG #: 423076 3" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5300 labels/roll, 1 rolls/carton, 5300 labels/carton, mfg part 423076

3" x 1" White Polyester Thermal Transfer Labels
Part: 85220 | MFG #: 423076
3" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5300 labels/roll, 1 rolls/carton, 5300 labels/carton, mfg part 423076

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85220
Product Name 3" x 1" White Polyester Thermal Transfer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Pre-printed Labels - 4453767 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details