Labelmatch 2" x 1" White Kim-Syn Thermal Transfer Labels 85209

Description
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 85209 | MFG #: 421967 2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421967
Description
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 85209 | MFG #: 421967 2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421967

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 1" White Kim-Syn Thermal Transfer Labels
85209
2" x 1" White Kim-Syn Thermal Transfer Labels 85209
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 85209 | MFG #: 421967 2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421967

2" x 1" White Kim-Syn Thermal Transfer Labels
Part: 85209 | MFG #: 421967
2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421967

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85209
Product Name 2" x 1" White Kim-Syn Thermal Transfer Labels
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.83 inches (46.6 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Label - 210-705 - WAGO
Specs
Materials of Construction Polyester
View Details