Labelmatch 2" x 1" White Kim-Syn Thermal Transfer Labels 85208

Description
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 85208 | MFG #: 421067 2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421067
Description
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 85208 | MFG #: 421067 2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421067

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 1" White Kim-Syn Thermal Transfer Labels
85208
2" x 1" White Kim-Syn Thermal Transfer Labels 85208
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 85208 | MFG #: 421067 2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421067

2" x 1" White Kim-Syn Thermal Transfer Labels
Part: 85208 | MFG #: 421067
2" x 1" White Kim-Syn thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 4500 labels/roll, 12 rolls/carton, 54000 labels/carton, mfg part 421067

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85208
Product Name 2" x 1" White Kim-Syn Thermal Transfer Labels
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
1 MIL White ESD Semi Gloss Polyimide Label Material - XF-101SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details