Labelmatch 4" x 6" White PolyUltra Thermal Transfer Labels 85172

Description
4" x 6" White PolyUltra Thermal Transfer Labels Part: 85172 | MFG #: 423070 4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 423070
Description
4" x 6" White PolyUltra Thermal Transfer Labels Part: 85172 | MFG #: 423070 4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 423070

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" White PolyUltra Thermal Transfer Labels
85172
4" x 6" White PolyUltra Thermal Transfer Labels 85172
4" x 6" White PolyUltra Thermal Transfer Labels Part: 85172 | MFG #: 423070 4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 423070

4" x 6" White PolyUltra Thermal Transfer Labels
Part: 85172 | MFG #: 423070
4" x 6" White PolyUltra thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part 423070

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85172
Product Name 4" x 6" White PolyUltra Thermal Transfer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4426030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details