Labelmatch 2" x 4" White Polyester Thermal Transfer Labels 85168

Description
2" x 4" White Polyester Thermal Transfer Labels Part: 85168 | MFG #: TT200400POLY 2" x 4" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1570 labels/roll, 2 rolls/carton, 3140 labels/carton, mfg part TT200400POLY
Description
2" x 4" White Polyester Thermal Transfer Labels Part: 85168 | MFG #: TT200400POLY 2" x 4" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1570 labels/roll, 2 rolls/carton, 3140 labels/carton, mfg part TT200400POLY

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 4" White Polyester Thermal Transfer Labels
85168
2" x 4" White Polyester Thermal Transfer Labels 85168
2" x 4" White Polyester Thermal Transfer Labels Part: 85168 | MFG #: TT200400POLY 2" x 4" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1570 labels/roll, 2 rolls/carton, 3140 labels/carton, mfg part TT200400POLY

2" x 4" White Polyester Thermal Transfer Labels
Part: 85168 | MFG #: TT200400POLY
2" x 4" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1570 labels/roll, 2 rolls/carton, 3140 labels/carton, mfg part TT200400POLY

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85168
Product Name 2" x 4" White Polyester Thermal Transfer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Label Sheets - 2893595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details