Labelmatch 4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels 85159

Description
4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels Part: 85159 | MFG #: FBP400600P1P38F 4" x 6" Fluorescent Blue Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part FBP400600P1P38F
Description
4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels Part: 85159 | MFG #: FBP400600P1P38F 4" x 6" Fluorescent Blue Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part FBP400600P1P38F

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels
85159
4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels 85159
4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels Part: 85159 | MFG #: FBP400600P1P38F 4" x 6" Fluorescent Blue Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part FBP400600P1P38F

4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels
Part: 85159 | MFG #: FBP400600P1P38F
4" x 6" Fluorescent Blue Premium Paper Color thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part FBP400600P1P38F

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85159
Product Name 4" x 6" Fluorescent Blue Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details