Labelmatch 4" x 1" White Polyester Thermal Transfer Labels 85130

Description
4" x 1" White Polyester Thermal Transfer Labels Part: 85130 | MFG #: RP-4-1-5000-3 4" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 4 rolls/carton, 20000 labels/carton, mfg part RP-4-1-5000-3
Description
4" x 1" White Polyester Thermal Transfer Labels Part: 85130 | MFG #: RP-4-1-5000-3 4" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 4 rolls/carton, 20000 labels/carton, mfg part RP-4-1-5000-3

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1" White Polyester Thermal Transfer Labels
85130
4" x 1" White Polyester Thermal Transfer Labels 85130
4" x 1" White Polyester Thermal Transfer Labels Part: 85130 | MFG #: RP-4-1-5000-3 4" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 4 rolls/carton, 20000 labels/carton, mfg part RP-4-1-5000-3

4" x 1" White Polyester Thermal Transfer Labels
Part: 85130 | MFG #: RP-4-1-5000-3
4" x 1" White Polyester thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5000 labels/roll, 4 rolls/carton, 20000 labels/carton, mfg part RP-4-1-5000-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85130
Product Name 4" x 1" White Polyester Thermal Transfer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 1.34 inches (34 mm)
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details