Labelmatch 2" x 1-1/2" White Premium Paper Thermal Transfer Labels 85115

Description
2" x 1-1/2" White Premium Paper Thermal Transfer Labels Part: 85115 | MFG #: STT-2-15-2P 2" x 1 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 2 across, 7000 labels/roll, 4 rolls/carton, 28000 labels/carton, mfg part STT-2-15-2P
Description
2" x 1-1/2" White Premium Paper Thermal Transfer Labels Part: 85115 | MFG #: STT-2-15-2P 2" x 1 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 2 across, 7000 labels/roll, 4 rolls/carton, 28000 labels/carton, mfg part STT-2-15-2P

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 1-1/2" White Premium Paper Thermal Transfer Labels
85115
2" x 1-1/2" White Premium Paper Thermal Transfer Labels 85115
2" x 1-1/2" White Premium Paper Thermal Transfer Labels Part: 85115 | MFG #: STT-2-15-2P 2" x 1 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 2 across, 7000 labels/roll, 4 rolls/carton, 28000 labels/carton, mfg part STT-2-15-2P

2" x 1-1/2" White Premium Paper Thermal Transfer Labels
Part: 85115 | MFG #: STT-2-15-2P
2" x 1 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 2 across, 7000 labels/roll, 4 rolls/carton, 28000 labels/carton, mfg part STT-2-15-2P

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85115
Product Name 2" x 1-1/2" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587973 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details