Labelmatch 2" x 1" White Kimdura Thermal Transfer Labels 85099

Description
2" x 1" White Kimdura Thermal Transfer Labels Part: 85099 | MFG #: RK-2-1-5150-3 2" x 1" White Kimdura thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5150 labels/roll, 8 rolls/carton, 41200 labels/carton, mfg part RK-2-1-5150-3
Description
2" x 1" White Kimdura Thermal Transfer Labels Part: 85099 | MFG #: RK-2-1-5150-3 2" x 1" White Kimdura thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5150 labels/roll, 8 rolls/carton, 41200 labels/carton, mfg part RK-2-1-5150-3

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 1" White Kimdura Thermal Transfer Labels
85099
2" x 1" White Kimdura Thermal Transfer Labels 85099
2" x 1" White Kimdura Thermal Transfer Labels Part: 85099 | MFG #: RK-2-1-5150-3 2" x 1" White Kimdura thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5150 labels/roll, 8 rolls/carton, 41200 labels/carton, mfg part RK-2-1-5150-3

2" x 1" White Kimdura Thermal Transfer Labels
Part: 85099 | MFG #: RK-2-1-5150-3
2" x 1" White Kimdura thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 5150 labels/roll, 8 rolls/carton, 41200 labels/carton, mfg part RK-2-1-5150-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85099
Product Name 2" x 1" White Kimdura Thermal Transfer Labels
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453997 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details