Labelmatch 2" x 4" White Premium Paper Thermal Transfer Labels 85065

Description
2" x 4" White Premium Paper Thermal Transfer Labels Part: 85065 | MFG #: RT-2-4-1500-3 2" x 4" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1500 labels/roll, 8 rolls/carton, 12000 labels/carton, mfg part RT-2-4-1500-3
Description
2" x 4" White Premium Paper Thermal Transfer Labels Part: 85065 | MFG #: RT-2-4-1500-3 2" x 4" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1500 labels/roll, 8 rolls/carton, 12000 labels/carton, mfg part RT-2-4-1500-3

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 4" White Premium Paper Thermal Transfer Labels
85065
2" x 4" White Premium Paper Thermal Transfer Labels 85065
2" x 4" White Premium Paper Thermal Transfer Labels Part: 85065 | MFG #: RT-2-4-1500-3 2" x 4" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1500 labels/roll, 8 rolls/carton, 12000 labels/carton, mfg part RT-2-4-1500-3

2" x 4" White Premium Paper Thermal Transfer Labels
Part: 85065 | MFG #: RT-2-4-1500-3
2" x 4" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1500 labels/roll, 8 rolls/carton, 12000 labels/carton, mfg part RT-2-4-1500-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85065
Product Name 2" x 4" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details