Labelmatch 4" x 6" White Premium Paper Thermal Transfer Labels 85030

Description
4" x 6" White Premium Paper Thermal Transfer Labels Part: 85030 | MFG #: STT-4-6 4" x 6" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part STT-4-6
Description
4" x 6" White Premium Paper Thermal Transfer Labels Part: 85030 | MFG #: STT-4-6 4" x 6" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part STT-4-6

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" White Premium Paper Thermal Transfer Labels
85030
4" x 6" White Premium Paper Thermal Transfer Labels 85030
4" x 6" White Premium Paper Thermal Transfer Labels Part: 85030 | MFG #: STT-4-6 4" x 6" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part STT-4-6

4" x 6" White Premium Paper Thermal Transfer Labels
Part: 85030 | MFG #: STT-4-6
4" x 6" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part STT-4-6

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85030
Product Name 4" x 6" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details