Labelmatch 4" x 2-1/2" White Premium Paper Thermal Transfer Labels 85021

Description
4" x 2-1/2" White Premium Paper Thermal Transfer Labels Part: 85021 | MFG #: STT-4-25P 4" x 2 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 2500 labels/roll, 4 rolls/carton, 10000 labels/carton, mfg part STT-4-25P
Description
4" x 2-1/2" White Premium Paper Thermal Transfer Labels Part: 85021 | MFG #: STT-4-25P 4" x 2 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 2500 labels/roll, 4 rolls/carton, 10000 labels/carton, mfg part STT-4-25P

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 2-1/2" White Premium Paper Thermal Transfer Labels
85021
4" x 2-1/2" White Premium Paper Thermal Transfer Labels 85021
4" x 2-1/2" White Premium Paper Thermal Transfer Labels Part: 85021 | MFG #: STT-4-25P 4" x 2 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 2500 labels/roll, 4 rolls/carton, 10000 labels/carton, mfg part STT-4-25P

4" x 2-1/2" White Premium Paper Thermal Transfer Labels
Part: 85021 | MFG #: STT-4-25P
4" x 2 1/2" White Premium Paper thermal transfer labels, 8" od - 3" core, Permanent, 1 across, 2500 labels/roll, 4 rolls/carton, 10000 labels/carton, mfg part STT-4-25P

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 85021
Product Name 4" x 2-1/2" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4847005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details