Labelmatch 4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels 80213

Description
4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels Part: 80213 | MFG #: MED-400125P38Y 4" x 1 1/4" Yellow Premium Paper Color direct thermal labels, 8" od - 3" core, Permanent, 1 across, 4800 labels/roll, 2 rolls/carton, 9600 labels/carton, mfg part MED-400125P38Y
Description
4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels Part: 80213 | MFG #: MED-400125P38Y 4" x 1 1/4" Yellow Premium Paper Color direct thermal labels, 8" od - 3" core, Permanent, 1 across, 4800 labels/roll, 2 rolls/carton, 9600 labels/carton, mfg part MED-400125P38Y

Suppliers

Company
Product
Description
Supplier Links
Hudson, OH, USA
4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels
80213
4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels 80213
4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels Part: 80213 | MFG #: MED-400125P38Y 4" x 1 1/4" Yellow Premium Paper Color direct thermal labels, 8" od - 3" core, Permanent, 1 across, 4800 labels/roll, 2 rolls/carton, 9600 labels/carton, mfg part MED-400125P38Y

4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels
Part: 80213 | MFG #: MED-400125P38Y
4" x 1 1/4" Yellow Premium Paper Color direct thermal labels, 8" od - 3" core, Permanent, 1 across, 4800 labels/roll, 2 rolls/carton, 9600 labels/carton, mfg part MED-400125P38Y

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 80213
Product Name 4" x 1-1/4" Yellow Premium Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details