Labelmatch 6" x 6" White Premium Paper Direct Thermal Labels 80037

Description
6" x 6" White Premium Paper Direct Thermal Labels Part: 80037 | MFG #: RD-6-6-1000-3 6" x 6" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part RD-6-6-1000-3
Description
6" x 6" White Premium Paper Direct Thermal Labels Part: 80037 | MFG #: RD-6-6-1000-3 6" x 6" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part RD-6-6-1000-3

Suppliers

Company
Product
Description
Supplier Links
6
Hudson, OH, USA
6" x 6" White Premium Paper Direct Thermal Labels
80037
6" x 6" White Premium Paper Direct Thermal Labels 80037
6" x 6" White Premium Paper Direct Thermal Labels Part: 80037 | MFG #: RD-6-6-1000-3 6" x 6" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part RD-6-6-1000-3

6" x 6" White Premium Paper Direct Thermal Labels
Part: 80037 | MFG #: RD-6-6-1000-3
6" x 6" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1000 labels/roll, 4 rolls/carton, 4000 labels/carton, mfg part RD-6-6-1000-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 80037
Product Name 6" x 6" White Premium Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587923 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details