Labelmatch 3-1/8" x 5" White Premium Paper Direct Thermal Labels 80014

Description
3-1/8" x 5" White Premium Paper Direct Thermal Labels Part: 80014 | MFG #: RD-3125-5-1200-3 3-1/8" x 5" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1200 labels/roll, 4 rolls/carton, 4800 labels/carton, mfg part RD-3125-5-1200-3
Description
3-1/8" x 5" White Premium Paper Direct Thermal Labels Part: 80014 | MFG #: RD-3125-5-1200-3 3-1/8" x 5" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1200 labels/roll, 4 rolls/carton, 4800 labels/carton, mfg part RD-3125-5-1200-3

Suppliers

Company
Product
Description
Supplier Links
3-1/8
Hudson, OH, USA
3-1/8" x 5" White Premium Paper Direct Thermal Labels
80014
3-1/8" x 5" White Premium Paper Direct Thermal Labels 80014
3-1/8" x 5" White Premium Paper Direct Thermal Labels Part: 80014 | MFG #: RD-3125-5-1200-3 3-1/8" x 5" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1200 labels/roll, 4 rolls/carton, 4800 labels/carton, mfg part RD-3125-5-1200-3

3-1/8" x 5" White Premium Paper Direct Thermal Labels
Part: 80014 | MFG #: RD-3125-5-1200-3
3-1/8" x 5" White Premium Paper direct thermal labels, 8" od - 3" core, Permanent, 1 across, 1200 labels/roll, 4 rolls/carton, 4800 labels/carton, mfg part RD-3125-5-1200-3

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 80014
Product Name 3-1/8" x 5" White Premium Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454164 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.2520 inches (6.4 mm)
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details