Labelmatch 4" x 13" White Premium Paper Thermal Transfer Labels 65216

Description
4" x 13" White Premium Paper Thermal Transfer Labels Part: 65216 | MFG #: 490945 4" x 13" White Premium Paper thermal transfer labels, 6" od - 3" core, Permanent, 1 across, 250 labels/roll, 6 rolls/carton, 1500 labels/carton, mfg part 490945
Description
4" x 13" White Premium Paper Thermal Transfer Labels Part: 65216 | MFG #: 490945 4" x 13" White Premium Paper thermal transfer labels, 6" od - 3" core, Permanent, 1 across, 250 labels/roll, 6 rolls/carton, 1500 labels/carton, mfg part 490945

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 13" White Premium Paper Thermal Transfer Labels
65216
4" x 13" White Premium Paper Thermal Transfer Labels 65216
4" x 13" White Premium Paper Thermal Transfer Labels Part: 65216 | MFG #: 490945 4" x 13" White Premium Paper thermal transfer labels, 6" od - 3" core, Permanent, 1 across, 250 labels/roll, 6 rolls/carton, 1500 labels/carton, mfg part 490945

4" x 13" White Premium Paper Thermal Transfer Labels
Part: 65216 | MFG #: 490945
4" x 13" White Premium Paper thermal transfer labels, 6" od - 3" core, Permanent, 1 across, 250 labels/roll, 6 rolls/carton, 1500 labels/carton, mfg part 490945

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 65216
Product Name 4" x 13" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587908 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-583 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0025 inches (0.0635 mm)
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details