Labelmatch 4" x 6" White Premium Paper Direct Thermal Labels 50204

Description
4" x 6" White Premium Paper Direct Thermal Labels Part: 50204 | MFG #: L-SDF-40601P51 4" x 6" White Premium Paper direct thermal labels, 5" od - 1" core, Freezer Grade, 1 across, 475 labels/roll, 12 rolls/carton, 5700 labels/carton, mfg part L-SDF-40601P51
Description
4" x 6" White Premium Paper Direct Thermal Labels Part: 50204 | MFG #: L-SDF-40601P51 4" x 6" White Premium Paper direct thermal labels, 5" od - 1" core, Freezer Grade, 1 across, 475 labels/roll, 12 rolls/carton, 5700 labels/carton, mfg part L-SDF-40601P51

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" White Premium Paper Direct Thermal Labels
50204
4" x 6" White Premium Paper Direct Thermal Labels 50204
4" x 6" White Premium Paper Direct Thermal Labels Part: 50204 | MFG #: L-SDF-40601P51 4" x 6" White Premium Paper direct thermal labels, 5" od - 1" core, Freezer Grade, 1 across, 475 labels/roll, 12 rolls/carton, 5700 labels/carton, mfg part L-SDF-40601P51

4" x 6" White Premium Paper Direct Thermal Labels
Part: 50204 | MFG #: L-SDF-40601P51
4" x 6" White Premium Paper direct thermal labels, 5" od - 1" core, Freezer Grade, 1 across, 475 labels/roll, 12 rolls/carton, 5700 labels/carton, mfg part L-SDF-40601P51

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 50204
Product Name 4" x 6" White Premium Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454136 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7500 inches (19.05 mm)
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details