Labelmatch 2" x 1" White Kim-Syn Thermal Transfer Labels 45206

Description
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 45206 | MFG #: 451967 2" x 1" White Kim-Syn thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 1125 labels/roll, 16 rolls/carton, 18000 labels/carton, mfg part 451967
Description
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 45206 | MFG #: 451967 2" x 1" White Kim-Syn thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 1125 labels/roll, 16 rolls/carton, 18000 labels/carton, mfg part 451967

Suppliers

Company
Product
Description
Supplier Links
2
Hudson, OH, USA
2" x 1" White Kim-Syn Thermal Transfer Labels
45206
2" x 1" White Kim-Syn Thermal Transfer Labels 45206
2" x 1" White Kim-Syn Thermal Transfer Labels Part: 45206 | MFG #: 451967 2" x 1" White Kim-Syn thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 1125 labels/roll, 16 rolls/carton, 18000 labels/carton, mfg part 451967

2" x 1" White Kim-Syn Thermal Transfer Labels
Part: 45206 | MFG #: 451967
2" x 1" White Kim-Syn thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 1125 labels/roll, 16 rolls/carton, 18000 labels/carton, mfg part 451967

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 45206
Product Name 2" x 1" White Kim-Syn Thermal Transfer Labels
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details