Labelmatch 4" x 2" White Premium Paper Thermal Transfer Labels 45021

Description
4" x 2" White Premium Paper Thermal Transfer Labels Part: 45021 | MFG #: RTT4-400200-1P 4" x 2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 735 labels/roll, 12 rolls/carton, 8820 labels/carton, mfg part RTT4-400200-1P
Description
4" x 2" White Premium Paper Thermal Transfer Labels Part: 45021 | MFG #: RTT4-400200-1P 4" x 2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 735 labels/roll, 12 rolls/carton, 8820 labels/carton, mfg part RTT4-400200-1P

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 2" White Premium Paper Thermal Transfer Labels
45021
4" x 2" White Premium Paper Thermal Transfer Labels 45021
4" x 2" White Premium Paper Thermal Transfer Labels Part: 45021 | MFG #: RTT4-400200-1P 4" x 2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 735 labels/roll, 12 rolls/carton, 8820 labels/carton, mfg part RTT4-400200-1P

4" x 2" White Premium Paper Thermal Transfer Labels
Part: 45021 | MFG #: RTT4-400200-1P
4" x 2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 735 labels/roll, 12 rolls/carton, 8820 labels/carton, mfg part RTT4-400200-1P

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 45021
Product Name 4" x 2" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587958 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details