Labelmatch 4" x 1-1/2" White Premium Paper Thermal Transfer Labels 45020

Description
4" x 1-1/2" White Premium Paper Thermal Transfer Labels Part: 45020 | MFG #: RTT4-400150-1P 4" x 1 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 960 labels/roll, 12 rolls/carton, 11520 labels/carton, mfg part RTT4-400150-1P
Description
4" x 1-1/2" White Premium Paper Thermal Transfer Labels Part: 45020 | MFG #: RTT4-400150-1P 4" x 1 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 960 labels/roll, 12 rolls/carton, 11520 labels/carton, mfg part RTT4-400150-1P

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1-1/2" White Premium Paper Thermal Transfer Labels
45020
4" x 1-1/2" White Premium Paper Thermal Transfer Labels 45020
4" x 1-1/2" White Premium Paper Thermal Transfer Labels Part: 45020 | MFG #: RTT4-400150-1P 4" x 1 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 960 labels/roll, 12 rolls/carton, 11520 labels/carton, mfg part RTT4-400150-1P

4" x 1-1/2" White Premium Paper Thermal Transfer Labels
Part: 45020 | MFG #: RTT4-400150-1P
4" x 1 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 960 labels/roll, 12 rolls/carton, 11520 labels/carton, mfg part RTT4-400150-1P

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 45020
Product Name 4" x 1-1/2" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7924499 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details